Rugged Military Grade Monitors - MIL-STD-810G
Featured Product from Acnodes Corporation
Rugged rackmount monitors designed to meet MIL-STD-810F/G & MIL-STD-461E compliance for mission-critical systems and demanding military applications. The rugged rackmount displays feature VGA + DVI video input, anti-reflective glass or ITO glass, and front OSD function buttons. Built to survive harsh environments, these rackmount monitors support wide operating temperatures, a fanless cooling thermal design, and an EMI-shielded enclosure to prevent the transmission of noise signals.
RM6380 - 9U 20.1" Rugged Military Rackmount LCD Monitor
The RM6380 is a 20.1" rugged military rackmount LCD featuring 1600 x 1200 resolution, 300-nit brightness, VGA + DVI video input, and a 9U high rackmount enclosure. The enclosure is designed to comply with MIL-STD-810G environmental and MIL-STD-461E EMC testing standards. The display comes with a metal ruggedized housing designed to fit into a standard 19" rack cabinet. Optional upgrades include touch screen technology, 1000-nits high brightness display, dimmer light sensor, optical bonding, additional video inputs, -20°C to 60°C wide working temperature range, and D38999 power input.
RMW7175 - 8U 17.3" Rugged Military Rackmount LCD Monitor
The RMW7175 is a 17.3" rugged military rackmount LCD monitor featuring 1920 x 1200 pixel resolution, 600-nit high brightness display, VGA + DVI input, AR glass, and an IP-rated 8U high rackmount enclosure. Designed for harsh environmental and military applications, this 17.3" industrial LCD monitor features AR glass protection, IP65 rated front bezel, MIL-STD-810G vibration/shock/humidity compliance, and -15°C to 55°C wide range working temperature.
RMW7176 - 8U 17.3" 4K Rugged Military Rackmount LCD Monitor
The RMW7176 is a 17.3" rugged military rackmount LCD monitor supporting 4K (3840 x 2160) resolution and 16.7 million colors, providing superior video performance and high image quality for your applications. This rugged LCD monitor supports VGA + DVI + HDMI input, AR protective glass, and DC power with an external AC power adapter. The RMW7176 is built to withstand harsh environments and is MIL-STD compliant for vibration and shock to ensure its best performance in rugged fields including marine, military, industrial, medical, and oil and gas.
RMW7180 - 8U 17.3" FHD Rugged Military Rackmount LCD Monitor
The RMW7180 is an 8U high 17.3" rugged military rackmount LCD display supporting Full HD (1920 X 1080), AR protective glass, VGA + DVI video input. Built for rugged harsh environments, the RMW7180 features -15°C to 55°C extended working temperature range and MIL-STD-810G compliance for vibration, shock, and humidity.
RMW7195 - 8U 19" Rugged Military Rackmount LCD Monitor
The RMW7195 is an 8U high 19" rugged military rackmount LCD monitor with an IP65-rated anodized aluminum front bezel in an 8U high rackmount enclosure. The display supports 1440 x 900 widescreen resolution, 1000:1 contrast ratio, 160° x 170° viewing angle, and an active area of 408.24H x 255.15V mm. Designed for harsh environments and military applications, the RMW7195 features an AR protection glass, -10°C to 55°C extended working temperature, and MIL-STD-810G compliance for vibration, shock, and humidity.
RMW7196 - 7U 18.5" Rugged Military Rackmount LCD Monitor
The RMW7196 is a rugged 7U high 18.5" rackmount LCD monitor with 1920 x 1080 display resolution, 1000-nits high brightness display, VGA + DVI input, and on-screen display (OSD). Designed for harsh environments and military environments, the 18.5" rackmount display is built with an IP65-rated front bezel, wide operating temperature from -15°C to 55°C, and MIL-STD-810G compliance. The RMW7196 features a modularized design that provides flexible configurations including touchscreen technology, ITO glass protection, a light sensor, additional video inputs, and a D38999 connector.
RMW7215 - 9U 21.5"Rugged Military Rackmount LCD Monitor
The RMW7215 is a 21.5" Full HD rugged military display supporting 1920 x 1080 display resolution and VGA + DVI input in a 9U high rackmount enclosure. Designed for harsh environments and military applications, it features an IP65-rated front bezel, a wide operating temperature range from -10°C to 60°C, and MIL-STD-810G compliance for vibration, shock, and humidity. The RMW7215 features a modularized design that provides flexible configurations including touchscreen technology, ITO glass protection, a 1000-nit high brightness display, a light sensor, additional video inputs, and a D38999 connector.
Acnodes Corporation has a wide array of product line configurations. They can customize most commercial and industrial computers to one’s specific needs. For information, please visit www.acnodes.com or contact us at info@acnodes.com.