Converters - DC-DC

Featured Product from Acopian Power Supplies

More Info Email Supplier Request a Quote

Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail.

DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output

These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings.

Outputs from 3.3 to 125 Vdc. Input range ratios of 2:1 and 4:1. Output status indicator. Overvoltage protection. Overload/short circuit protection. Input/output isolation exceeds 2828Vdc. Remote sensing. Extruded aluminum case.