SmartBoat® System Solution
Featured Product from Airmar Technology Corporation
The SmartBoat® system is uniquely designed to connect, control, and communicate sensor data across multiple networks regardless of sensor output protocols and peripheral types. SmartBoat delivers universal interfaces to the varied sensors and protocols onboard and provides the ability to control and manage what is required of each one, including setting alerts, AllowList/BlockList of PGNs, sensor state controlled actions and more. The system also significantly reduces the required interface devices, cabling and labor currently used for conventional networking systems, saving thousands on every install. Never has the marine market had such versatility, affordability, and rich support capabilities.
What Sets SmartBoat Apart?
- SmartBoat modules are certified for use with NMEA 2000 networks and designed specifically for marine applications (IP66 and IP67 rated). They are the marine components of AIRMAR’s new SmartFlex™ System products which support multiple network standards across many markets.
- SmartBoat modules all share a common set of features including built-in wireless networking support and browser-based configuration and management.
- All advanced (T1 and T2) models provide embedded, highly configurable sensor interface for a wide range of analog devices and sensors including voltage, current loop sensors, resistive senders, thermistor and thermocouple temperature sensors, run detection, switch detection, relay control.
- Advanced models add support for multi-network bridging and management including multiple NMEA 2000 networks, NMEA 0183 support, and SAE J1939/J1708/J1587 engine interfaces. And digital senders such as diesel flow meters, battery monitors, and engine data are also easily connected.
- Browser-based interface, SmartFlex View, is wirelessly accessed from any laptop, tablet, or mobile device, which features intuitive, menu-driven navigation for set up, control and management of connected sensors and networks.
- Industry leading alerting and automation via SmartFlex Alert, and SmartFlex Filter provide the ability to directly configure interfaced sensors to report, alert and filter data through user programmed parameters.
- Diesel Flow Meter data via SmartBoat’s exclusive single and dual chamber (differential) models. These CAN based DFM sensors are easily connected to the ASM and configured using SmartFlex View. Fuel flow data is then available via NMEA 2000.
- The SmartBoat System is ideal for boat builders and installers. System settings are easily saved and cloned for duplication on future installations.