Square 4.0” TFT, IPS All View, 720X720 Resolution
Featured Product from All Shore Industries
ASI Displays is currently featuring ASI-T-40072A3MPN/A and ASI-T-40072A3MP6/A, a 4.0” TFT, with IPS all view, and 720 X 720 resolution with and without CTP.
The ASI-T-40072A3MPN/A, and the ASI-T-40072A3MP6/A with CTP, feature a 4.0” square screen, with an IPS all-view. Operating temperature of -20 +70 deg. C; storage temperature of -30 to +80 deg. C. Features 4 lane MIPI, great contrast of 900, and 300 nits brightness. A sharp looking display perfect size for various home automation and home appliances.
Applications include home automation, consumer/industrial appliances, auto/aviation/marine equipment, POP, vending machines, communication equipment, security equipment, industrial equipment, medical equipment etc.
ASI Displays offers a variety of TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or Graphic display modules as well as standard OLED display modules may be viewed on our website, ASI Displays.
Need something 'slightly different'? Or perhaps you need to replace a discontinued model. We may be able to customize our standard, recommend an unlisted model, or build a custom module. We can also produce the final product assembly if desired. Please contact us if you have a near term display requirement or would like to discuss how All Shore Industries can support your future developments.