Safety Relays for Safer Systems
Featured Product from Altech Corp.
Altech Safety Relays are designed for machine and operator protection in a wide range of safety control applications. With force-guided contact design, multiple contact options, and support for common safety functions, they provide dependable performance for industrial equipment and control systems.
- Force-guided contacts help prevent NO and NC contacts from closing at the same time
- Available with 2 to 8 poles
- Offered with PCB sockets, DIN rail sockets, and modules
- Rated from 5 to 110VDC
- Used for emergency stop modules, safety door controls, two-hand operating devices, pressure mat controls, and light barriers and curtains
- Applied in elevators, escalators, cranes, robots, cutting machines, rail transportation systems, and more
- Approved for safety applications including IEC 60204, EN 60204, IEC/EN 62061, and EN ISO 13849
- Helps support Machinery Directive 2006/42/EC requirements
More Featured Products