Altech Push Button Control Components
Featured Product from Altech Corp.
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button styles built for dependable industrial use.
- Fits standard 22 mm and 30 mm panel openings
- Available in illuminated and non illuminated versions
- Includes selector switches, mushroom operators, and pilot lights
- Metal styles are available, along with plastic pilot light options and plastic enclosures
- Simple to mount with a screwdriver
- Meets UL requirements and international standards, and is ROHS and Reach compliant
More Featured Products
Low Voltage Push Button Digital Indicators
Quality Corrugated Tubes
Quality Selection ot Signaling Devices
Programmable Digital Multi-Timer
60-A IEC 60309-II Pin and Sleeve Devices
Pluggable Terminal Blocks: Simple and Secure
Altech Test and Measurement Solutions
SLC Solenoid Locking Interlock Switch
Photovoltaic Fuses for PV Protection
Durable Plastic and Metal Body Limit Switches
Altech Power Supplies for Industrial Applications
CSM-2 Monitored Contact Blocks