Announcements

Altech Corp. has promoted these products / services:

Altech Corp. - Altech Analog/Digital Protection Relays

Protection relays help to maintain systems and ensure that proper action is taken when a fault is detected. (read more)

Altech Corp. - Altech Interface Modules

Altech interface modules connect high-density cables like Sub-D and ribbon to screw-cage terminals, simplifying control wiring with ready-to-use DIN or panel-mount modules including relays, fuses, and custom electronics. (read more)

Altech Corp. - Safety Relays for Safer Systems

Altech Safety Relays help support safer machine operation with force-guided contacts, flexible configurations, and internationally recognized approvals for industrial safety control. (read more)

Altech Corp. - Stud-Ring Lug Terminal Block Technology

Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. (read more)

Altech Corp. - Corrugated Tubing for Industrial Cable Safety

Altech corrugated tubing provides flexible cable protection with flame-retardant Polyamide 6 construction, strong abrasion resistance, and reliable performance in tough industrial settings. (read more)

Altech Corp. - Altech Safety Rope Pull Switches

Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range. (read more)

Altech Corp. - Altech Economy Inductive Proximity Sensors

Altech Economy inductive proximity sensors detect metal without contact, with 8 mm to 30 mm cylindrical sizes, sensing distances up to 15 mm, and IP67 protection for industrial environments. (read more)

Altech Corp. - Altech Busbars - Cut to Fit

Altech Busbars help reduce wiring time, save panel space, and simplify power distribution, including a UL489 cuttable option. (read more)

Altech Corp. - DC-UPS with Ethernet Interface

Smart backup power with built-in Ethernet connectivity. (read more)

Altech Corp. - Ultra Capacitors for DC-UPS

Altech Ultra Capacitors provide compact energy storage for DC-UPS systems with fast recharge and reliable backup support. (read more)

Altech Corp. - Altech Push Button Control Components

Versatile push button control for industrial panels. (read more)

Altech Corp. - Altech Wire Ducts for Clean Routing

Altech Wire Ducts keep panel wiring neat, protected, and easy to route. (read more)

Altech Corp. - High Temperature Ceramic Terminal Blocks

Altech High Temperature Ceramic Terminal Blocks are built for reliable connections in extreme heat, with ratings from -40 °C to 600 °C and current capacity up to 65A. (read more)

Altech Corp. - ltech Sensor Cables Selection and Connection

Altech’s Sensor & Actuator Cables and Connectors provide durable, flexible connectivity for automation systems. (read more)

Altech Corp. - Disconnects Meet A2L Flammability Requirements

LSF Series -AC/DC Extended/Direct Handle Motor Disconnect Switch and the RT Series AC /DC Door Mount Motor Disconnect Switch (read more)

Altech Corp. - Altech Power Continuity

Altech delivers a complete range of DC power technologies designed to keep equipment running safely and reliably. (read more)

Altech Corp. - New Altech Pluggable Terminal Blocks

Altech pluggable terminal blocks offer a flexible solution for wire harnessing and simplified field wiring. DIN rail mounted base terminals accept standard jumpers, marking tags, and CX2.5PN series plugs, with double level options available for space saving installations. (read more)

Altech Corp. - Power Distribution Blocks Built to Adapt

Altech Power Distribution Blocks simplify safe, efficient power distribution for industrial applications. (read more)

Altech Corp. - Smarter Control with Process Controllers

Altech Process Controllers provide precise monitoring and control for industrial applications. (read more)

Altech Corp. - Reliable IP60 Pin and Sleeve Devices

Altech's new 60A Pin and Sleeve Devices provide durable, secure connections for demanding power applications. (read more)

Altech Corp. - IF Series LED Tower Lights for Clear Alerts

Altech IF LED Tower Lights provide bright, multi-color visual and audible signaling in a compact IP65-rated design. (read more)

Altech Corp. - PCB Terminal Blocks for Flexible Wiring

Altech PCB Terminal Blocks provide secure board connections in fixed, pluggable, push-in, spring clamp, and power terminal designs. (read more)

Altech Corp. - Altech UL Circuit Breakers

Altech UL489, UL508, and UL1077 Circuit Breakers provide DIN rail-mounted branch, motor, and supplementary protection with short-circuit capacities up to 10kA. (read more)

Altech Corp. - Abox and Abox Pro Enclosures Built to Last

Altech Abox and Abox Pro enclosures help protect electrical installations in industrial, commercial, indoor, and outdoor applications. (read more)

Altech Corp. - Monitoring Relays for Safer Control

Altech Monitoring Relays support reliable voltage, current, and phase monitoring for industrial protection and control applications. (read more)

Altech Corp. - Quality Corrugated Tubes

Altech corrugated tubes are made from flame-retardant Polyamide 6 (PA-6), delivering excellent protection for cables against impact, abrasion, and mechanical stress. (read more)

Altech Corp. - Quality Selection ot Signaling Devices

Bright, reliable status indication for industrial applications

Altech’s signaling devices deliver bright, reliable status indication for industrial environments. (read more)

Altech Corp. - Programmable Digital Multi-Timer

Programmable Panel-Mount Digital Multi-Timer (read more)

Altech Corp. - Pluggable Terminal Blocks: Simple and Secure

Altech pluggable terminal blocks are designed to facilitate both push-in wire connections and pluggable connections, combining design flexibility with easy installation. A truly hybrid technology, these connectors reduce wiring time and effort, ensure 100% accurate field wiring and 100% secure connections. (read more)

Altech Corp. - Altech Test and Measurement Solutions

Altech provides a range of Test and Measurement devices, including clamp-type test probes, alligator clips, and test probes, which are versatile and useful for accessing hard-to-reach areas. (read more)

Altech Corp. - SLC Solenoid Locking Interlock Switch

The SLC Solenoid Locking Keyed Interlock Switch pairs a durable metal head with a cost-effective plastic body for reliable guard locking. (read more)

Altech Corp. - Photovoltaic Fuses for PV Protection

Altech Photovoltaic Fuses support overcurrent and overvoltage protection for photovoltaic and other renewable energy systems. (read more)

Altech Corp. - Durable Plastic and Metal Body Limit Switches

Plastic and metal body limit switches are designed for reliable position detection and control in industrial automation applications. (read more)

Altech Corp. - Altech Power Supplies for Industrial Applications

Altech DIN rail power supplies provide dependable power across multiple form factors, supporting efficient operation and flexible installation in industrial control applications. (read more)

Altech Corp. - CSM-2 Monitored Contact Blocks

Altech CSM-2 contact blocks add self-monitoring safety support for push buttons and E-Stops. (read more)

Altech Corp. - Universal Multi-Timer Control

Altech Universal Multi-Timers offer flexible timing control in a compact DIN rail mounted design. (read more)

Altech Corp. - Cable Glands/Cord Grips That Seal

Altech liquid-tight cord grips help seal cable entry points, protect enclosure interiors, and reduce strain on terminations. (read more)

Altech Corp. - Altech Pluggable Terminal Blocks

Altech pluggable terminal blocks help reduce wiring errors, save installation time, and support secure connections for industrial panel and harness based systems. (read more)

Altech Corp. - DFSF Audio Earth Leakage Protection

Altech’s DFSF Audio RCCB is engineered for modern audio installations, helping provide complete earth leakage protection, full supply integrity, and no dropouts. (read more)

Altech Corp. - LSF/RT Disconnects for A2L Safety

Altech’s LSF/RT disconnects are designed for HVAC systems using A2L refrigerants, helping support fire safety, reliability, and space-saving installation needs. (read more)

Altech Corp. - Low Voltage Push Button Digital Indicators

Altech’s low voltage push button digital indicators provide compact, easy to read monitoring for voltage, current, temperature, and frequency applications. (read more)

Altech Corp. - 60 Amp Pin & Sleeve Connectors

Altech’s 60 Amp Pin & Sleeve connectors are built for secure, reliable power connections in demanding industrial environments. (read more)

Altech Corp. - Altech Test & Measurement Line

Altech offers a wide range of Hirschmann Test & Measurement components, including probes, leads, clips, sockets, plugs, and sets for reliable industrial and laboratory testing. (read more)

Altech Corp. - LED Signaling Performance

Altech LED signaling devices deliver bright, reliable visual alerts with selectable operating modes. Built for industrial environments, they feature a durable, sealed design for dependable performance. (read more)

Altech Corp. - https://altechcorp.com/79-digital-panel-meters

Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring. (read more)

Altech Corp. - DIN Enclosures for Smart Builds

Altech DIN enclosures provide a clean, reliable way to house PCB electronics in control panels, with flexible options for size, covers, and terminal layouts. (read more)

Altech Corp. - Medical Foot Switches That Work

Altech medical foot switches give healthcare equipment reliable hands-free control in a compact, easy-to-clean design. (read more)

Altech Corp. - SLC and SLK Safety Switches

Altech's SLC and SLK Series solenoid safety switches help keep gates, doors, and guards securely locked until it is safe to open them. (read more)

Altech Corp. - UL Circuit Breakers for Industrial Panels

Altech offers UL-listed circuit breakers for industrial control and power applications. Available in UL1077, UL508, and UL489 options, they provide dependable protection in a compact DIN rail design. (read more)

Altech Corp. - Altech Ring Sensors

Altech offers 3 types of Ring Sensors with different operating principles.

  • NORMAL SENSITIVITY RING SENSORS
  • HIGH SENSITIVITY RING SENSORS
  • ULTRA HIGH SENSITIVITY RING SENSORS
(read more)