Altech Slimline Relays - PIR6 Series
Featured Product from Altech Corp.
Subminiature electromagnetic relays are used for PLC systems and industrial automation applications, panel builders, equipment builders and other applications that require a high switching capability in a small space. The PIR6 Series slimline interface relays can be used as a universal interface between the controller and the actuator to switch loads between 1 mA and upto 6A. They are available with electromechanical contacts or solid state configuration. Installation time is greatly reduced when a pre-assembled relays and sockets combination is used. Replacement relays and sockets are available from stock. Additional accessories include colored coded jumpers, spacers and markers (unmarked or marked based on the customer specification) for identification purposes.