High Temperature Ceramic EuroBlocks™
Featured Product from Altech Corp.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
- Compact, space saving
- Tubular screw clamp
- Free float or panel mount
- Temperature range:
- -40°C (-40°F) to 600°C (1112°F)
- Standard color: white
- Material
- Housing: Steatite
- Clamp: Brass
- Screws: Zinc plated steel
More Featured Products