Large line of PCB Terminal Blocks
Featured Product from Altech Corp.
Modular and insulated PCB terminal blocks are used to secure wires on printed circuit boards. They consist of multiple terminals arranged in a long strip, providing a simple yet effective solution for wire termination. Altech printed circuit board terminal blocks offer reliable connections without wire lugs. They can be used with tubular screw clamps, box clamps, or screw-cage clamps for economy or heavy-duty applications. Ferrules are recommended for export applications and fine stranded wire termination. These board-mounted terminal blocks meet or exceed international standards and are accepted worldwide. They come in single, double, and triple level configurations with millimeter and inch pin spacings, leaving minimal footprints.