Slimline Relays
Featured Product from Altech Corp.
The RS series Relay module boasts a sleek 6.2mm thickness, making it an ideal slim Din Rail mountable interface solution. These modules come with a plug-in design and can be purchased with or without the relay. An integrated LED indicates the relay's energizing state.
With a SPDT configuration and a maximum switching current of 6A, this relay is available with various standard coil voltages ranging from 5VAC/DC to 230V AC/DC. Additionally, pluggable jumpers can be easily fitted to reduce wiring time. The modules feature screw terminals with finger protection for secure wire termination and offer an IP 20 protection rating. The relay itself has an IP67 protection rating. Both the relay and the module are UL recognized.