UL Circuit Protection from Altech
Featured Product from Altech Corp.
Altech provides a full range of UL489, UL508, and UL1077-rated circuit protection for AC/DC systems. Engineered for motor loads, branch circuits, and control panels with compact, flexible solutions.
UL489 - Branch Circuit Breakers
- Full branch protection for AC/DC installations
- Handles up to 63A at 240VAC or 125VDC
- Dual-rated breakers available in 1-3 pole versions
- UL489 compliant for system-wide safety
- Suitable for panel builders and distribution boards
UL508 - Manual Motor Controllers
- Designed for motor loads and control applications
- Rated up to 60A at 480Y/277VAC or 80VDC (2-pole)
- Six available trip curves support diverse motor profiles
- Withstands short circuits up to 10kA
- Offers robust selectivity and endurance
UL1077 - Supplementary Circuit Protection
- Secondary protection beyond main branch circuits
- Up to 63A, 480Y/277VAC, 1-3 pole options
- Ideal for sensors, relays, PLCs, and auxiliary devices
- UL1077 listed for enhanced circuit-level defense
More Featured Products