Wall and Rail Mounting Receptacles
Featured Product from Altech Corp.
Altech provides a range of UL approved receptacles, including panel mount, wall mount, DIN rail mount, and built-in DIN rail mount options. These receptacles have the following features: DIN Rail, Panel Mount, or Wall Mount installation options, a rating of 15A/125V AC, finger protection with an IP54 rating, and insulation material made of thermoplastic. Additionally, these receptacles are available in three different colors.
More Featured Products