Flexure Gauges (High Precision)
Featured Product from Ametek Solartron Metrology
Parallel Flexures with high resolution and excellent repeatability make Solartron’s Flexure Transducers the first choice for high speed precision gauging. With no sliding moving parts, the flexure will maintain performance for millions of cycles and are virtually free from hysteresis.
Flexures can be mounted such that there is little or no stress through the gauge line enabling precision profiling of moving materials such as rotating shafts, brake discs etc. With resolution better than 0.05 µm at speeds up to 3906 readings per second, the flexure with Orbit® provides an excellent dynamic solution.
DU - Flexures - Spring and Pneumatic
- 0.5, 1, and 2 mm ranges
- Width as thin as 4 mm (0.5 mm range)
- Accuracy better than 1 µm
- Repeatability to 0.05 µm
- Pneumatic or spring actuation (pneumatic 1 and 2 mm only)
- Removable leaves for ease of repair
- IP65 Protection
Click Here to see Flexure Gauges on the Solartron Metrology web site.