Feather Touch Pneumatic Gauging Probe - DT/P

Featured Product from Ametek Solartron Metrology

More Info Email Supplier Request a Quote

Feather Touch transducers have been designed especially to gauge or measure delicate surfaces such as car windscreens, pharmaceutical bottles, electro-mechanical components and plastic parts. Where as a traditional transducer exerts a tip force of approximately 0.7 N, the Feather Touch exerts a mere 0.18 N when used in the horizontal position. This reduction is achieved by replacing the gaiter with a close tolerance gland. Despite the low volume of air flow the bearing is constantly purged, avoiding the build up of dust.

 DT - Feather Touch - Spring and Pneumatic

  • Low tip force as low as 0.18 N (options available)
  • 2, 5, 10, 20 & 30 mm Measuring Ranges
  • Full range of tips available
  • Pneumatic or Spring actuation
  • IP50 Sealing
  • Excellent side load capability

 Click Here to see the Feather Touch Pneumatic Gauging Probe - DT/P on the Solartron Metrology website.