Ultra Feather Touch Digital Probe – DW

Featured Product from Ametek Solartron Metrology

More Info Email Supplier Request a Quote

The Ultra Feather Touch probe carries a low 0.03N tip force, and can be used on delicate materials, or surfaces that cannot be marred or scratched. The probe carries an accuracy of 6 microns, with outstanding repeatability. Like other Solartron Digital probes, it comes pre-calibrated, and is a viable alternative to finicky non-contact solutions. The probe can quickly and easily be connected to a readout, PLC, or computer via the Solartron Orbit network.

DW - Ultra Feather Touch - Spring and Pneumatic

  • Ultra Low tip force of 0.03 to 0.06 N
  • 10 mm Measuring Range
  • Nylon and Ruby tips available
  • Pneumatic or Spring actuation
  • IP50 Sealing

Click Here to see the DW – Ultra Feather Touch Digital Probe on the Solartron Metrology web site.