Compass SC1&SCD1-NEW"All-in-One"Signal Conditioner
Featured Product from Ametek Solartron Metrology
Key Features:
- Single input channel with or without display. Display has six digit resolution.
- With display: SCD1
- Without display: SC1
- Connects any LVDT or Half Bridge probe
- Accepts Marposs and Tesa Spec’d inputs
- Output via +/- 10 VDC, 0-10VDC, Modbus, or via USB into Orbit GCS software
- +10 to – 10V digital limit I/O option
- Easy setup to Windows PC via USB plug
- Status LEDs on casing are configurable by software
- DIN Rail Mount
- Comes with a FREE calibration software pack. Includes calibration with sensitivity, analogue output, as well as Modbus settings
More Featured Products