RadCrimp™ Solar Splice with Melni Spiral

Featured Product from Amphenol Communications Solutions

More Info Email Supplier Request a Quote

The RadCrimp™ solar splice connector was developed to significantly improve crimp reliability in the field while helping to reduce the amount of crimp related failures that are directly related to improper crimping, as well as incorrect mating issues between connector mismatched manufacturers.

Reducing Failure in the Field

The RadCrimp is ideal for use in new solar PV installations, field retrofits and repairs, in solar installations and any other field terminations requiring a robust sealed power connection. The simple and fast termination eliminates the need for crimping and specialized crimp tools and can be safely installed by field technicians.

Melni’s dual spiral technology, allows for a very quick, easy and long-lasting connection with a pull strength unparalleled by its competitors. The innovative RadCrimp connector is assembled by stripping the PV wires/cables, inserting them into the connector and tightening the connector end caps to the specified torque. Since the RadCrimp is a single connector, there is no risk of mating incompatible connectors from different manufacturers and violating UL 6703 requirements. The secure “crimpless” termination eliminates the risk of crimp related assembly failures in the field.

Certified to UL6703 for 1500V DC specifications, this robust solar connector has a current rating of 20A for 12AWG wire and 30A for 10AWG wire. There plans to release an approved product for 6 and 8 AWG sizes later this year.

The RadCrimp offers simple and fast field termination and sealing without any special crimp tool. Low resistance wire termination and sealing can be completed in one action. It has an IP68 rating, making it suitable for all outdoor power application including solar, telecom, ESS, lighting, backup power generation, etc.

For more information about the RadCrimp™ Solar Splice with Melni Spiral Termination Technology visit Amphenol Industrial Operations.