Amphe-PD™ Mini 5.7mm
Featured Product from Amphenol Communications Solutions
Designed to carry up to 150A at 500V DC, these new receptacle connectors are available in busbar mount, right angle and vertical SMT compatible PCB mount. They offer wire terminations ranging from 6 AWG to 2 AWG and can transfer power from a cable harness to PCB or other power application.
The Mini 5.7mm Amphe-PD offers a small footprint making it ideal for use in energy storage racks, data center equipment, servers, 5G, HPC and electrical devices where space is limited. They can accommodate reflow soldering or press fit termination onto the PCB.
These 5.7mm connectors feature RADSOK technology for higher amperage, lower t-rise, less resistance and lower mating forces. This technology allows for more power in a smaller footprint.
The connectors offer a mechanical latch feature that locks the connector in the mated position. The plug has a plastic housing and is bulk packaged.
For more information about the Amphe-PD™ Mini 5.7mm visit Amphenol Industrial Operations.