ePower-Lite Mini

Featured Product from Amphenol Communications Solutions

More Info Email Supplier Request a Quote

Designed for use in electric vehicles, hybrid cars and heavy equipment/forklifts, as well as by PDU, MCU and OBC manufacturers, the ePower-Lite Mini has an operating voltage of 600V AC / 800V DC. Specific applications include, the PTC (positive temperature coefficient), PDU (power distribution unit), MCU (motor control unit), battery packs and Battery charging.

These robust connectors feature a lightweight plastic shell and compact design to provide weight and space savings in vehicle design. They also include HVIL and EMI shielding for safety and performance.

The connectors are touch-proof and feature a straight version plug for easy mating, as well as a 4 key/keyway design to prevent incorrect mating. The ePower-Lite Mini can be mated at least 100 times.

This connector series has a UL 94V-0 flammability rating, an IP67 rating when mated, and an operating temperature range from -40°C to 125°C.

For more information about the ePower-Lite Mini visit Amphenol Industrial Operations.