Wireless Connectivity Test Set (WLAN) MT8862A

Featured Product from Anritsu Company

More Info Email Supplier Request a Quote

The MT8862A Wireless Connectivity Test Set (WLAN Tester) is a powerful tool designed to measure the Radio Frequency (RF) performance of Wi-Fi devices across various standards, including IEEE 802.11a/b/g/n/ac/ax/be (supporting 2.4 GHz, 5 GHz, and even the new 6 GHz bands).

One of the key features of the MT8862A is its Network Mode capability. This mode allows the tester to simulate real-world Wi-Fi network connections with the Device Under Test (DUT), eliminating the need for special test modes or complex setup procedures. By using standard Wi-Fi protocols, the MT8862A can assess the DUT's RF performance under realistic operating conditions, including its firmware settings. This ensures a more accurate representation of how the device will perform in actual use.

The MT8862A is particularly well-suited for evaluating Wi-Fi 7 devices. Its ability to control data rates individually allows for a comprehensive evaluation of signal quality across all supported data rates within this new standard.

Beyond its Network Mode functionality, the MT8862A offers several features that simplify and enhance the testing process:

Easy Setup: The MT8862A can act as both an Access Point (AP) and a Station (STA), eliminating the need for external equipment to establish a Wi-Fi connection with the DUT. This simplifies test setup and reduces configuration time.
2x2 MIMO Testing: By using two MT8862A units, users can perform comprehensive testing of 2x2 MIMO communication systems, which are commonly used in modern Wi-Fi devices. This allows for a complete evaluation of the DUT's RF characteristics under real-world MIMO conditions.
Secure Testing: The MT8862A supports various Wi-Fi security protocols, including WEP, WPA-Personal, WPA2-Personal, and WPA3-Personal. This allows users to conduct tests without compromising the DUT's security settings.
Unique Data Rate Control: The MT8862A employs a special algorithm to precisely control data rates during transmitter (Tx) measurements in Network Mode. This ensures accurate evaluation of the DUT's performance at specific data rates.
Detailed Rx Sensitivity Analysis: The MT8862A offers advanced features for analyzing receiver (Rx) sensitivity. It utilizes Acknowledgment (ACK) frame counting to measure Packet Error Rate (PER) and automatically generate "Bathtub Curves" that depict Rx sensitivity across different power levels. Additionally, users can configure packet parameters like MAC address and payload length for flexible testing at various data rates.
Web Browser Interface: The MT8862A features a user-friendly web browser interface that can be accessed immediately after connecting the tester to an external PC using an Ethernet cable. This eliminates the need for complex software installations and ensures compatibility with different PC configurations.
Remote Control and Logging: The MT8862A supports remote control and frame capture logging for troubleshooting connection issues. Captured logs are saved in a standard format (*.pcap) for easy analysis with compatible applications.
IP Data Transfer Testing: The built-in Ethernet port on the MT8862A allows for testing IP data transfer capabilities. Users can verify IP connectivity between the DUT and an external server using tools like ping, providing valuable insights into the device's real-world network performance.
In conclusion, the MT8862A Wireless Connectivity Test Set is a comprehensive solution for evaluating the Wi-Fi performance of modern devices. Its Network Mode capability, ease of use, advanced testing features, and support for the latest Wi-Fi standards make it a valuable tool for developers, manufacturers, and anyone who needs to ensure the reliability and performance of Wi-Fi devices.