Radio Communications Analyzer MT8821C

Featured Product from Anritsu Company

More Info Email Supplier Request a Quote

The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R&D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering comprehensive testing capabilities for modern wireless technologies.

The MT8821C supports a wide range of communication protocols, including LTE/LTE-Advanced, Cat-M1/NB-IoT, W-CDMA/HSPA, GSM/EGPRS, TD-SCDMA/HSPA, and even LTE Unlicensed (LTE-U/LAA) in the 5 GHz band. This versatility allows users to perform all necessary RF measurements on their devices to ensure compliance with various communication standards.

One of the key strengths of the MT8821C is its ease of use. It features pre-set measurement parameters based on 3GPP specified RF test cases, simplifying test setup and minimizing configuration time. Additionally, the instrument automatically performs PASS/FAIL judgments based on standard test conditions, providing clear and concise information about device performance.

For users who prefer automated testing environments, the MT8821C offers remote control capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish efficient testing workflows.

Beyond its core functionality, the MT8821C offers additional features to enhance the testing experience. It provides flexible parameter settings for both RF parametric testing and basic protocol testing, catering to diverse testing needs. The high-speed measurement modes supported by the MT8821C significantly improve measurement efficiency, especially during chipset and device calibration.

The instrument features a next-generation Windows-based GUI with a large touch panel that simplifies operation and improves user experience. Users can intuitively interact with the instrument by swiping and touching the screen, while one-touch switching between functions and data displays further streamlines the workflow. The MT8821C also simplifies complex test parameter configuration with features like easy parameter search, bookmarking of frequently used settings, and one-touch setting application.

For comprehensive device testing, the MT8821C boasts a built-in Windows Server PC, eliminating the need for an external server during IP data throughput testing. This integrated approach saves space and simplifies test setups.

Another significant advantage of the MT8821C is its built-in flexible internal RF front-end. This eliminates the need for external combiners or test sets, significantly reducing test setup complexity and calibration time. The front-end offers various functionalities, including combining signals for conducted measurements, outputting individual carrier aggregation and MIMO downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers.

The MT8821C's capabilities extend beyond basic RF testing. It is also suitable for various functional tests, including OTA testing, Specific Absorption Rate (SAR) testing, power consumption testing, inter-RAT measurement report testing, Dual SIM (DSDA) testing, and even testing of features like Simultaneous Voice over LTE (VoLTE).

For users transitioning from the MT8820C model, the MT8821C offers excellent backwards compatibility. The remote commands remain largely unchanged, allowing continued use of existing remote control tools. Additionally, Anritsu provides an upgrade path from MT8820C to MT8821C, enabling users to leverage their existing hardware and software investment while gaining access to the new features and functionalities of the MT8821C.

The MT8821C also supports Dynamic Spectrum Sharing (DSS) conditions in combination with the MT8000A instrument. DSS allows intelligent allocation of spectrum between 4G and 5G networks, optimizing spectrum utilization.

In summary, the MT8821C Radio Communication Analyzer is a comprehensive and user-friendly solution for R&D of modern mobile devices. It offers extensive testing capabilities for various cellular technologies, simplifies test setup and operation, and provides additional functionalities like built-in server capabilities and a flexible RF front-end. With its backwards compatibility and upgrade path, the MT8821C is a valuable asset for companies developing next-generation wireless devices.