Rubidium™ RF/Microwave Signal Generator MG362x1A
Featured Product from Anritsu Company
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts rapid frequency switching and a broad output power range, making it versatile for communications, aerospace, and defense applications. With user-friendly controls and automated testing capabilities, the MG362x1A enhances productivity and reliability in signal generation tasks, supporting various modulation formats and test scenarios.
More Featured Products