ACCESS Master MT9085 Series
Featured Product from Anritsu Company
The Anritsu ACCESS Master MT9085A is a versatile, portable, all-in-one tester designed for thorough fiber optic network diagnostics. Engineered for field technicians, the MT9085A combines advanced OTDR analysis with a power meter, light source, and connector inspection capabilities, providing a comprehensive solution for accurate performance evaluation and rapid fault identification.
Key Features
• All-in-One Testing: Integrates OTDR, power meter, light source, and connector inspection functionalities in a single device.
• Advanced OTDR Analysis: Provides high-resolution and accurate measurements for detailed fiber optic network analysis.
• Portable and Lightweight: Designed for easy field use, with a robust and durable build.
• High-Resolution Touch Screen: Features an intuitive touch screen interface for easy operation and quick setup.
• Fast and Accurate Fault Identification: Quickly detects and analyzes network issues, minimizing downtime.
• User-Friendly Interface: Simplifies testing procedures with intuitive controls and automated functions.
• Comprehensive Connectivity: Supports various fiber optic network configurations, ensuring versatile application.
Applications
• Fiber Optic Network Testing: Ensures optimal performance and reliability of fiber optic networks with advanced OTDR capabilities.
• Field Operations: Ideal for on-site testing, maintenance, and troubleshooting tasks, providing quick and accurate diagnostics.
• Network Maintenance: Facilitates regular network maintenance and performance optimization, ensuring minimal downtime and efficient operation.
• Connector Inspection: Allows for thorough inspection of fiber optic connectors, ensuring clean and reliable connections.
The Anritsu ACCESS Master MT9085A is an indispensable tool for field technicians and network engineers, offering a comprehensive and portable solution for fiber optic network testing. Its advanced features, user-friendly interface, and robust design make it ideal for maintaining and optimizing network performance, ensuring reliable and efficient network operations.