Bluetooth Test Set MT8852B

Featured Product from Anritsu Company

More Info Email Supplier Request a Quote

Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products.

The MT8852B offers comprehensive testing capabilities for various Bluetooth aspects. It supports Basic Rate (BR), Enhanced Data Rate (EDR), and Bluetooth Low Energy (BLE) measurements, covering key parameters like transmit power, frequency, modulation, and receiver sensitivity. These measurements comply with Bluetooth RF test specifications, ensuring your devices meet industry standards.

This user-friendly test set simplifies the testing process. With a single button press, it initiates a script that thoroughly characterizes your Bluetooth implementation in less than 10 seconds. This rapid testing allows for efficient quality control during production.

Beyond its core functionality, the MT8852B boasts several features to enhance Bluetooth testing:

Versatile Test Modes: Supports both Loopback and Tx modes for adaptability to different testing scenarios.
Device Control Flexibility: Allows initialization and control of test devices through various interfaces like UART, USB, or USB-Adaptor HCI control. It also features built-in support for the Bluetooth low energy 2-Wire control interface.
Advanced BLE Testing: Offers optional support for 2 Mbps Low Energy PHY (2LE) tests, which can significantly improve battery life, and Bluetooth Long Range (BLR) tests that enable communication beyond 500 meters. These features are crucial for devices adhering to Bluetooth Core v5 specifications and later.
AFH Interference Analysis: The Adaptive Frequency Hopping (AFH) option provides valuable insights into interference from and coexistence with other signals like WLAN. It generates graphical displays of Frame Error Rate (FER) and masked channels when introducing interfering signals. This analysis helps optimize hardware designs for better performance in real-world environments.
AoA/AoD Testing (Optional): An optional feature supporting Angle of Arrival (AoA) and Angle of Departure (AoD) measurements, which are part of the new Bluetooth Core v5.1 specification. These measurements allow for location-based applications and enhanced spatial awareness.
In conclusion, the MT8852B Bluetooth Test Set is a comprehensive and user-friendly solution for design verification and production testing of Bluetooth devices. It offers a wide range of testing capabilities, simplifies test procedures, and provides advanced features for in-depth analysis. With its support for the latest Bluetooth standards, the MT8852B ensures your devices deliver reliable and efficient Bluetooth connectivity.