MAXIMIXER: Three Mixers In One
Featured Product from ARDE Barinco, Inc.
Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls.
The Maximixer system consists of three main components: a process vessel with three independently controlled mixers; an instrument panel that controls the temperature as well as the speed and direction of the mixers; and a personal computer that records key parameters you can use to ensure maximum efficiency and successful scale-up.
THREE SEPARATE MIXERS
At the heart of the Maximixer system is ARDE Barinco's exclusive Reversible Homogenizer for high-shear batch processing. By pumping up and down, this unique mixer can incorporate powders, disperse volatile fragrances and deaerate high-viscosity mixtures quickly and evenly. It provides thorough top-to-bottom mixing even in tall, thin process vessels, so there's no need to purchase costly large-diameter vessels that take up valuable floor space.
The second mixer, a scraped-surface agitator, gently mixes shear-sensitive materials. The third, auxiliary mixer can be any one of a variety of different types. ARDE Barinco will install the one that's right for your application.
By varying the speed and direction of the three mixers, you can achieve four separate modes: dispersion, homogenization, deaeration and cleaning. The reversibility of the mixers provides several major operating advantages that translate into savings of time, power consumption and operating costs.