Wastewater monitoring made easier
Featured Product from Arjay Engineering
2880-OWI Probe Mounted Oil Water Interface Transmitter
The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks.
Features & Benefits
- No moving parts
- Electronics is integral to the probe
- High corrosion resistant Teflon and stainless steel wetted parts
- Capacitance technology responds to all oil types
- HF capacitance technology does not foul or require routine cleaning
- Easy calibration and control set-up
- Remote monitor mounts safely away from the process
The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid and sized to your targeted range of interest. As the oil/water interface or emulsion crosses or envelopes the probe, the capacitance change is tracked and an output of 4-20 mA is provided.
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.