Capacitance Level Transmitter 4-20 mA

Featured Product from Arjay Engineering

More Info Email Supplier Request a Quote

 

Continuous level monitoring that won't foul or fail you
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output.

2880-LT Probe Mounted Transmitter
The 2880-LT provides reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface.

The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length.

Features and Benefits

  • No moving parts
  • Electronics is integral to the probe
  • High corrosion resistant Teflon and stainless steel wetted parts
  • Capacitance technology responds to all product types
  • HF capacitance technology does not foul or require routine cleaning
  • Easy calibration and control set-up
  • Simple keypad calibration with display
  • Diagnostics and level display

 

Follow us on:

 

Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.