Smart Level Monitoring for Water Treatment

Featured Product from Arjay Engineering

More Info Email Supplier Request a Quote

2882-LS Probe Mounted Switch
The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays.

Combining many unique design features into a compact package makes the 4420-OCM an ideal solution to monitoring for oil leaks in your water system.

Each relay includes full differential control to allow the relay to activate and de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence.

Features & Benefits:

  • No moving parts
  • Remote electronics via standard twisted pair
  • All set-up, calibration and diagnostics is done at the control panel
  • All control wiring and interface is done at the control panel
  • HF capacitance technology does not require routine cleaning
  • Touch screen interface for easy set-up and user interface
  • Tank view display for ease of reading
  • Trend display of hour, day or month increments
  • Single point calibration
  • Relays for valve control, alarms and pump run-time
  • Unique capacitance approach eliminates routine cleaning
  • Control and interface panel mounts safely away from the process

 

Follow us on:

 

Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.