2852-IFA Remote Mounted Interface Alarm

Featured Product from Arjay Engineering

More Info Email Supplier Request a Quote

 

2852-IFA Remote Mounted Interface Alarm
The 2852-IFA provides reliable interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe.

The 2852-IFA sensing probe monitors the capacitance field around the probe. The probe is calibrated to one of the liquids. As the interface of the second product crosses over the probe, the probe capacitance changes. This change is used to activate the relays for alarm and control.

Typical applications include oil/water interface in pipes and separators, water accumulation in fuel tank bottoms, and product phase changes in process piping streams.

Features and Benefits

  • No moving parts
  • Remote electronics via standard twisted pair
  • Explosion proof probe is standard
  • Probe is available with Intrinsically
  • Safe option for alternative HazLoc protection
  • High corrosion resistant Teflon and stainless steel wetted parts
  • Capacitance technology responds to all liquid types
  • HF capacitance technology does not require routine cleaning
  • Easy calibration and control set-up
  • Capacitance technology does not foul or require cleaning
  • Remote alarm unit mounts away from the process for safety and ease of control wiring

 

Follow us on:

 

Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.