The 2852-PCD Plugged Chute Detector
Featured Product from Arjay Engineering
2852-PCD Plugged Chute Detector
The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe, chute, or other vessel.
Plugged Chute Detectors monitor a chute or vessel using a sensor mounted flush with the chute wall. The sensor indicates a normal passage of product. When the product compacts due to a plugged condition, the monitor activates a relay to turn off equipment and alert operators.
The 2852-PCD sensor monitors the capacitance field in front of the sensor plate. The sensing plate forms part of the chute or hopper wall to sense the product within. The increased presence of product in front of the sensor due to a plugging condition increases the capacitance field and initiates an alarm.
The sensing plates are embedded into a polyethylene plate which provides monitoring without any intrusion into the product flow.
Features & Benefits
- Flush mount sensor forms part of the chute wall
- Adjustable time delay and sensitivity to eliminate nuisance alarms
- Remote electronics via standard twisted pair
- Sensor available Intrinsically Safe for Hazardous Locations
- High erosion resistant polyethylene resists wear
- Capacitance technology responds to all types of bulk materials
- Non-intrusive sensor design does not restrict product movement
- Capacitance technology responds to any material type
- No moving parts
- Remote alarm unit mounts safely away from pipe
- No intrusion into chute or hopper
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.