Capacitance-Based Oil/Water Layer Detection

Featured Product from Arjay Engineering

More Info Email Supplier Request a Quote

4100-PRO Full Display Oil Water Profiler
The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator.

The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the tank. The resulting profile can be used to track the vertical location of an interface/rag layer and the emulsion thickness. The data can be used for flow control, diluent and other chemical injection, and alarms of impending control excursions. This instrument is ideal for trending of process conditions to maximize your oil/water separation efficiency.

Follow us on:

 

Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.