Introducing the Redesigned HydroSense 4410-LMP
Featured Product from Arjay Engineering
HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations
The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The 4410-LMP is the engineered combination of three unique designs:
- The sensing chamber contributres a continuous controlled water sample
- While the optical sensor package hovers above the passing strean
- The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output
This Oil in Water Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.