Liquid Phase/Capacitance Monitor:4100-CAP
Featured Product from Arjay Engineering
Brochures
4100-CAP Capacitance Monitor
The 4100-CAP provides continuous capacitance/dielectric monitoriing of liquids and solids. This unique system allows complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control.
The 4100-CAP sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change, the resulting capacitance change is monitored and configured into a useable signal for process control and recording. A display is available in user configured engineering units.
Product dielectric changes in your application may not be strictly linear. Arjay Engineering has designed a 5-point calibration into the controller to enhance accuracy over an extended measurement range. This instrument is ideal for general monitoring and trending of process conditions.
Features and Benefits:
- No moving parts
- Remote electronics via standard twisted pair
- All set-up, calibration and diagnostics are accessed at the control panel
- Multi-point calibration curve
- All control wiring and interface is done at the control panel
- HF capacitance technology does not require routine cleaning
- Touch screen interface for easy set-up and user interface
- Trend display of hour, day or month increments
- Unique capacitance approach eliminates routine cleaning
- Control and interface panel mounts safely away from the process
- Tank or pipe installation
Follow us on:
Arjay Engineering
Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas.