FM Fire-Safe Thermal Shutoff Ball Valves
Featured Product from Assured Automation
Assured Automation's FM Fire-Safe Thermal & Electro-Thermal ball & butterfly valve assemblies these valves are suitable for flammable gas or liquid applications. The thermal links, which respond to temperature changes, automatically close or open the valve at specific trigger temperatures. Additionally, a manual lever or gear operator is available to operate the valve manually without interfering with the fusible link.
Assured Automation makes it easy to configure the FM FIre-Safe Shutoff to meet the specs of your installation. The online configurator produces the part number, price, and quote.
The FM Fire-Safe Shutoff assemblies from Assured Automation are API 607 approved for flammable liquids and gases, and are commonly used to:
- To shut down hazardous lines when fire occurs, and
- Activate sprinkler systems to control fire
These assemblies consist of ball or butterfly valves that can be manually operated. In the event of a fire, the thermal link will either automatically halt the flow of flammable liquids or gases in a normally open configuration or open the flow to dispense a fire retardant or divert the flammable substance in a normally closed configuration.
The FM Fire-Safe is also available with an electro-thermal link (ETL) which is compatible with most smoke or gas detectors. The electro-thermal alternative is employed in fuel and combustion control applications, combustion safeguards, and electro-signaling systems that are triggered by heat, smoke or gas, flame energy, or a maximum temperature or rate of increase.
Assured Automation makes it easy to select the FM Fire-Safe configuration that meets each particular application’s requirements through its online configurator. Using the Assured Automation configurator, mechanical engineers can choose among the following options:
Valve Types:
- 3 Piece Ball Valves, Full Port
- Flanged Ball Valves, Full Port
- Butterfly Valves, Lug or Wafer connections
End Connections:
- NPT ½" - 2" Ball Valve
- Flanged 150# Ball Valve ½" - 4"
- Wafer, Lug Butterfly valve 2"-12"
Body Options:
- Stainless Steel
- Carbon Steel
Thermal or Electro-Thermal Link trigger temperatures:
- 165°F (74°C) U.L. listed Thermal link
- 212°F (100°C) U.L. listed Thermal link
- 286°F (141°C) U.L. listed Thermal link
- 360°F (182°C) U.L. listed Thermal link
- Electro & 165°F (74°C) U.L. listed Thermal link (Indoor Only)
- Electro & 212°F (100°C) Thermal link (Indoor Only)
Fire Actuation:
- Normally Open (fail to close)
- Normally Closed (fail to open)
Limit Switch:
- NEMA 4/4X , Weatherproof, Intrinsically safe, SPST , NO, Red LED
- NEMA 4/4X /7 Weatherproof , Explosion proof, SPDT
Standards
- National Fire Protection Association NFPA 58, (1979 Edition)
- OSHA 29 CFR 1910.106(b)(4)(iv)(c) Flammable Liquids
- ANSI/API 607 Fire Test for Soft-Seated Quarter Turn Valves.
The online configurator provides a part number and a quote, which can be saved, printed, emailed, or processed for purchase.
More information on the FM Fire-Safe Shutoff is available online at http://assuredautomation.com/firesafe. The online configurator tool is available at www.FMFireSafe.com. Assured Automation technical representatives are also available at 800-899-0553.