Ritchey-Chrétien Telescopes
Featured Product from Avantier Inc.
The Ritchey-Chrétien telescope is a specialized reflecting telescope within the Cassegrain optical system, featuring hyperbolic primary and secondary mirrors. This design effectively reduces optical errors like spherical aberration and coma, which are common in traditional reflecting telescopes. The Ritchey-Chrétien optical design enhances off-axis image quality and offers a wider field of view, although it does not fully eliminate field curvature and astigmatism. These telescopes are well-suited for astronomical observations, as demonstrated by their use in the Hubble Space Telescope. However, the precision required for aligning the optical axes of the primary and secondary mirrors, along with the complexity of manufacturing hyperbolic mirrors, makes Ritchey-Chrétien telescopes more challenging and costly to produce compared to other designs. Despite these challenges, they remain a popular choice for applications requiring high image quality over a wide field of view, such as in RC telescopes, due to their ability to eliminate chromatic aberrations and maintain image quality across varying focal lengths.
| Type | Ritchey-Chrétien (Cassegrain Telescope) |
| Material | Silicon carbide (SiC), Zerodur, ULE, and Aluminum, Primary and secondary mirrors coated with silver |
| Dimensions | ∅110 x 210.5 mm |
| Aperture Range | Consumer-Grade Systems: Ø100 mm – Ø200 mm, Research-Grade Systems: Up to Ø500 mm |
| Focal Length and Focal Ratio | Focal Length: 760 mm – 1600 mm, F/# (Focal Ratio): F/5.6 – F/8 |
| Interface | 1-32 UN, compatible with C-mount cameras, flange-to-image distance 17.5mm |
| Spectral Coverage | Operating Wavelength Range: Visible to Near-Infrared (VIS–NIR) |
| Total Weight of the Lens | 0.3 kg |
Customized Ritchey-Chrétien Telescope Solutions
The satellite telescope project begins by understanding customers’ goals for performance, schedule, and budget. Avantier offers preliminary solutions based on a library of designs and baseline telescope products. Sensor selection and spacecraft interface are conducted collaboratively with the customers’ systems engineers to create effective final designs.
Related Content
Ritchey Chrétien Telescope Complete Guide
Adaptive Optics and Wavefront Control in Aerospace Optical Systems
High-Performance RC Telescope Optical System with Verified Wavefront Control
Case Study: Development of Sub-meter High-Resolution Optical Payload