BRIM Silicon Bronze Alloy Fuse/Resistance Wire
Featured Product from BRIM Electronics, Inc.
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains:
Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F.
Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI.
Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%.
ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications, or
antenna wire for light duty short wave and transmitting antennas.
| Brim No. |
AWG | CMA | Nom. O. D. |
Brim No. |
AWG | CMA | Nom. O. D. |
|
| 1340/28 | 28 | 159.8 | .013" | 1340/21 | 21 | 810.1 | .028" | |
| 1340/26 | 26 | 254.1 | .016" | 1340/20 | 20 | 1022.0 | .033" | |
| 1340/25 | 25 | 320.4 | .018" | 1340/19 | 19 | 1288.0 | .037" | |
| 1340/24 | 24 | 404.0 | .020" | 1340/18 | 18 | 1624.0 | .040" | |
| 1340/23 | 23 | 509.5 | .023" | 1340/17 | 17 | 2048.0 | .045" | |
| 1340/22 | 22 | 642.4 | .025" | 1340/16 | 16 | 2583.0 | .050" |
Other sizes are available to order.
More Featured Products