HIGH TEMPERATURE LEAD WIRE
Featured Product from BRIM Electronics, Inc.
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations.
Type 1: 800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor.
Type 2: 1500°F High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: a double Inorganic braid with a Silicone varnish over a stranded Nickel plated copper conductor.
Type 3: 2000°F High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F and 2000°F intermittently. Conductor insulation: a double, specially formulated, ceramic braid over a Nickel plated copper conductor and a pure Nickel braided shield overall.