TPE/TPR INSULATED KINKLESS TEST LEAD WIRE

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic
Rubber) insulation.   Suitable as a test lead wire, power, grounding, portable, or car lead wire.  
Flexible over a wide temperature range.  Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures.  Kinkless.  

  • OPER. Volt.: 5000 Volts. 
  • OPER. TEMP.:-55°C to +105°C.
  • STD. P-U: 1000'
  • STD.COLORS: Black, Red. Other colors available to order
  • RoHS compliant
  • OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER.