BRIM ECA* WIRES
Featured Product from BRIM Electronics, Inc.
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA* resin is a high temperature Perfluoroplastic. Using this resin & 19 stranded 27% nickel plated copper conductors provides ample protection for 300°C applications.
This special resin is REACH & RoHS compliant. We will be stocking this series in
24 AWG through 18 AWG in the following standard colors: White, Black, Red, & Green. Std. P-U: 1000ft.
Stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA* resin. This special resin provides up to a 300C maximum continuous temperature capability with 600V electrical performance. Resistant to acids, alkalis, flame, oils, moisture,
solvents and fungus. ECA* resin is REACH & RoHS compliant.
For further information contact Matthew Aaron @ 201-796-2886