High Temperature Lead Wires - 300ºC & 600V

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA3000* resin falls within the family of resins known as PTFE, FEP, PFA, E-TFE.ECA3000 is a high temperature Perfluoropolymer. Using this new resin, along with 19 stranded 27% nickel plated copper conductors, provides ample protection for 300°C applications. This special resin is REACH & RoHS compliant. We will be stocking this series in 24 AWG through 18 AWG in the following standard colors: White, Black, Red, & Green.

A stranded 27% Nickel plated copper conductor insulated with an extrusion of ECA3000* resin. ECA 3000* resin is a perflouropolymer, and falls within the family of resins know as PTFE, FEP, PFA & E-TFE to name a few.