Polycrystalline Diamond Powder
Featured Product from Beijing Grish Hitech Co., Ltd.
Features:
1. Special Production Method
Polycrystalline diamond powder is synthesized by the explosion method and is made of primary grain aggregation of 4-7nm.
2. Improve Your Work Efficiency
High removal rate and good self-sharpening can achieve the precision polishing effect, and are unlikely to produce scratches.
3. Long Life
With high abrasion resistance, polycrystalline diamond powder has continuous grinding force, which decreases slowly with increasing grinding time.
4. Good Applicability
Suitable for processing super hard materials whose surface consists of materials of different hardness and high precision; such as sapphire substrates, optical crystals, super hard ceramics, etc.
More Featured Products
Rough-surface Monocrystalline Diamond Powder
Diamond-Bead Powder
Detonation Nano Diamond Powder
MPO/MTP Precision Flocked Polishing Film
Silicon Carbide Lapping Film
Fine Polishing Tape
Final Polishing Film
Diamond Lapping Film
Suspension Agent
Aluminum Oxide Lapping Film
Micro-Finishing Film Roll
CF Polishing Tape