Liquid Wax
Featured Product from Beijing Grish Hitech Co., Ltd.
1. High Softening Point & Good Temperature Resistance
The softening temperature of the raw materials is high, which can be applied to higher processing temperature.
2. Strong Adhesion
The product formula is scientifically proportioned, and each component has high adhesive strength.
3. No Air Bubbles
The viscosity of the wax liquid is moderate, and it is not easy to produce air bubbles in the process of wax dumping.
4. Easy to Wax Down and Clean
The solvent of the raw material has good solubility and is easy to remove and clean.
More Featured Products
Rough-surface Monocrystalline Diamond Powder
Polycrystalline Diamond Powder
Fiber Adhesive
Diamond-Bead Powder
Final Polishing Film
Polishing Liquid
High-efficient Lapping Agent
Semiconductor Polishing Slurry
SC/AO/CO Polishing Slurry
GRISH Nano Diamond Slurry (DND Slurry)
CMP Slurry
Spherical Diamond Powder