Ball Valve- On/Off Valve - 1/4-28 Thread
Featured Product from Beswick Engineering Co., Inc.
Description: Beswick’s miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design.
Maximum Pressure: Maximum supply pressure is 500 psig.
Effective Orifice: 0.125″
Porting: 1/4-28 internal threaded inlet and outlet ports.
Materials: 303 and 316 Stainless Steel components. A Teflon® seat is used to seal the ball on all configurations. All configurations also contain one o-ring seal. The standard o-ring seal material is Buna-N. Optional materials include EPDM, Viton and Silicone
More Featured Products