Miniature 10-32 threaded Ball Valve
Featured Product from Beswick Engineering Co., Inc.
The Beswick MBV-1010-303 and the MBV-1010-316 ball valves are an excellent choice for applications requiring a compact, high quality, on/off valve. The inlet port and outlet ports are both threaded with a 10-32UNF. This thread is commonly used in instrumentation and other high technology type devices. The ball valves are manufactured from either 303 or 316 stainless steel. The seat for the ball is constructed of chemically resistant Teflon®. An o-ring provides a seal on the valve stem. Buna-N is standard. Black EPDM, EPDM and Viton® are optional.
The maximum supply pressure is 250 psig (17.24 bar) and weighs approximately 9 grams in stainless steel.
More Featured Products