Quick Disconnect Internal End, Automatic Shut-Off

Featured Product from Beswick Engineering Co., Inc.

More Info Email Supplier Request a Quote

The internal end of the quick disconnect assembly (QDC-101-I) allows for quick installation while preventing fluid flow from escaping when disconnected.  This assembly needs to be assembled with Beswick's external end (QDC-101-E).  Manufactured in brass and stainless steel.  The assembly is rated for 500 psig while connected and 200 psig while connecting or disconnecting.  If barb configurations are chosen then the pressure rating is limited to the tubing selection.

Beswick's QDC-101-I must be paiered with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly. 

Note:  Can also be ordered without a shut-off feature.