Miniature Mixing and Diverting Ball Valve
Featured Product from Beswick Engineering Co., Inc.
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design.
The valve is machined with 10-32 UNF internal threaded inlet and outlet ports. Manufactured in 303 or 316 stainless steel.
More Featured Products