Unique Dual Adjustment Miniature Pinch Valve
Featured Product from Beswick Engineering Co., Inc.
The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control device, offer the user increased versatility. Machined from corrosion resistant 303 stainless steel, this design is ideal for applications requiring a higher degree of cleanliness such as in the medical, pharmaceutical, and food & beverage industries.
Beswick PV pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals such as occurs with standard ball valves and poppet style valves. The valve achieves fluid control by clamping down on the outside diameter of the tubing in order to limit or stop flow. This valve is designed for use with 1/8” (3.18 mm) & ¼” (6.35 mm) OD silicone tubing and also includes a panel mount with lock nuts for easier mounting.