Non-Latching Quck Disconnect- Hands Free

Featured Product from Beswick Engineering Co., Inc.

More Info Email Supplier Request a Quote

Our new QDNL series of quick disconnect provides the same dry break performance as the QD series but also adds features that allow them to be installed in applications where a latching system is not required. Both the internal and external halves of the assembly can be ordered with a “float mount” feature. The float mount option allows at least one half of the assembly to self align which reduces wear on the components and seals. The new QDNL series is also offered with optional self-lubricating O-rings.  Non-latching quick disconnects are a great fit for applications where another part of the assembly will be latching system components together, such as in rack mounted cooling loops.  Contact a Beswick Application Engineer to learn more.  See our quick disconnect product line at the following link: Quick Coupler | Quick Disconnects | Beswick Engineering