Compression Fittings Ideal for Teflon Tubing

Featured Product from Beswick Engineering Co., Inc.

More Info Email Supplier Request a Quote

Teflon tubing is popular and has many advantages however it presents challenges when it is connected to fittings.  To address this challenge, Beswick designed miniature 10-32 threaded "redundant seal" compression fittings for use with ¼”, 1/8”, 1/16”, and 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight fit. 

The compression fitting gives you the ability to operate at high pressures and temperatures while maintaining a small envelope. The ferrules provide for a leak-tight connection while the captured O-ring ensures a reliable face seal for male threaded fittings. Installation is easy.